Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Colour | Black |
For Use With | Potting Boxes |
External Depth - Metric | 100mm |
External Width - Metric | 50mm |
External Height - Metric | - |
External Depth - Imperial | 3.937" |
External Width - Imperial | 1.969" |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
External Length / Height | 100mm |
Material | ABS |
Pack Quantity | 1 |
Weight | 0.478kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure Accessory, 100X50X25Mm, Cover, Potting Boxes Rohs Compliant: Yes |Multicomp Pro G1005025L | Newark Electronics |
COVER, P-BOX, FOR 100X50X25MM | element14 |
Where can I find additional details, specifications and documents for a G1005025L?
Additional datasheets, footprints and schematics for G1005025L are listed on our Part Details page. You can also find images and similar parts to G1005025L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G1005025L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G1005025L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G1005025L fall under?
The G1005025L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to G1005025L when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G1005025L you can contact the distributor directly for product support, shipping queries etc.
Is the G1005025L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G1005025L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for G1005025L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G1005025L often in real-time on the comparison pages.
What if I can't find stock of G1005025L?
You can fill out our help required form which you can use to request a quote for G1005025L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.