Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 6.35mm (1/4") Mono Jack Plug |
---|---|
Connector Type B | 6.35mm (1/4") Mono Jack Plug |
Cable Length - Imperial | 19ft |
Cable Length - Metric | 6m |
Jacket Colour | Green |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Audio Video |
Cable Length | 6m |
Colour | Green |
Lead Length | 6m |
Audio/Video Cable Assembly, 6.35Mm (1/4") Mono Jack Plug, 6.35Mm (1/4") Mono Jack Plug, 19 Ft Rohs Compliant: Na |Soundlab G032E | Newark Electronics |
LEAD, 1/4 JACK-JACK NEON, GREEN, 6M | element14 |
Where can I find additional details, specifications and documents for a G032E?
Additional datasheets, footprints and schematics for G032E are listed on our Part Details page. You can also find images and similar parts to G032E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G032E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G032E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G032E fall under?
The G032E is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to G032E when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G032E you can contact the distributor directly for product support, shipping queries etc.
Is the G032E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G032E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G032E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G032E often in real-time on the comparison pages.
What if I can't find stock of G032E?
You can fill out our help required form which you can use to request a quote for G032E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.