Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 7mm |
---|---|
Base Diameter | 12mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Plastic |
Rubber Feet, Black, Small, Pk50 Rohs Compliant: Yes |Kemo Electronic G030 | Newark Electronics |
RUBBER FEET, BLACK, SMALL, PK50 | element14 |
Where can I find additional details, specifications and documents for a G030?
Additional datasheets, footprints and schematics for G030 are listed on our Part Details page. You can also find images and similar parts to G030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G030 fall under?
The G030 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to G030 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G030 you can contact the distributor directly for product support, shipping queries etc.
Is the G030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G030 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G030 often in real-time on the comparison pages.
What if I can't find stock of G030?
You can fill out our help required form which you can use to request a quote for G030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.