Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$1.75
|
590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.84
|
344
in stock
|
Buy Now | |
CoreStaff
from US$1.94
|
277
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
21
in stock
|
Buy Now | |
element14
from US$2.07
|
21
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 65ohm |
Capacitor Case Style | Coin |
Diameter | 16.5mm |
Height | 15mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
SuperCap 0,47F 5,5V 16,5x15mm P5,08 | Schukat Electronic |
Supercapacitor | Transfer Multisort Elektronik |
.47F 5.5V SUPERCAP | TTI Europe |
KEMET .470FV | Rapid Electronics |
Cap, 0.47F, 5.5V, Super, Radial | Newark Electronics |
CAP, 0.47F, 5.5V, SUPER, RADIAL | element14 |
Supercapacitor, EDLC, 0.47 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a FYD0H474ZF?
Additional datasheets, footprints and schematics for FYD0H474ZF are listed on our Part Details page. You can also find images and similar parts to FYD0H474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0H474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0H474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0H474ZF fall under?
The FYD0H474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYD0H474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0H474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0H474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0H474ZF have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, CoreStaff, TTI Europe and Rapid Electronics have stock available or on a lead time for FYD0H474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0H474ZF often in real-time on the comparison pages.
What if I can't find stock of FYD0H474ZF?
You can fill out our help required form which you can use to request a quote for FYD0H474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.