Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 16.384MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FXO-HC736R-16.384?
Additional datasheets, footprints and schematics for FXO-HC736R-16.384 are listed on our Part Details page. You can also find images and similar parts to FXO-HC736R-16.384 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC736R-16.384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC736R-16.384 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC736R-16.384 fall under?
The FXO-HC736R-16.384 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC736R-16.384 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC736R-16.384 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC736R-16.384 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FXO-HC736R-16.384 have stock available?
There is no stock from authorised distributors for FXO-HC736R-16.384.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC736R-16.384 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC736R-16.384?
You can fill out our help required form which you can use to request a quote for FXO-HC736R-16.384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.