Status: | Unknown |
---|---|
Series: | FunctionMax FX8C Series |
RoHS: | Unknown |
Product Range | FunctionMax FX8C Series |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Pitch Spacing | 0.6mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector, Stacking, Rcpt, 80Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, RCPT, 80POS, 2ROW | Farnell |
Where can I find additional details, specifications and documents for a FX8C-80S-SV?
Additional datasheets, footprints and schematics for FX8C-80S-SV are listed on our Part Details page. You can also find images and similar parts to FX8C-80S-SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX8C-80S-SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX8C-80S-SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX8C-80S-SV fall under?
The FX8C-80S-SV is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to FX8C-80S-SV when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX8C-80S-SV you can contact the distributor directly for product support, shipping queries etc.
Is the FX8C-80S-SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX8C-80S-SV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FX8C-80S-SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX8C-80S-SV often in real-time on the comparison pages.
What if I can't find stock of FX8C-80S-SV?
You can fill out our help required form which you can use to request a quote for FX8C-80S-SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.