Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Supply Voltage | 12 to 24 V DC+10-15 % Ripple P-P 10 % or less |
Power Consumption | Normal operation: 960 mW or less (current consumption 40 mA or less at 24 V supply voltage) ECO mode: 680 mW or less (current consumption 28 mA or less at 24 V supply voltage) |
Output | NPN open-collector transistor - Maximum sink current: 100 mA (Note 1) - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 2 V or less (Note 2) (at maximum sink current) (Note 1) 50 mA max. if 5 or more standard types are connected together. (Note 2) 50 mA max. if 5 or more standard types are connected together. (25 mA in case of 2-output type and cable type) |
Output: Output Points | 1 point |
Output: Output Operation | Switchable either Light-ON or Dark-ON by L/D mode |
Output: Short-Circuit Protection | Incorporated |
Response Time | H-SP: 25 micro s or less FAST: 60 micro s or less STD: 250 micro s or less LONG: 2 ms or less U-LG: 4 ms or less HYPR: 24 ms or less, selectable |
External Input | - |
External Input (Switchable with Output 2) | - |
Possible External Input Function | - |
Sensitivity Setting | 2-point teaching / Limit teaching / Full-auto teaching / Manual adjustment |
Incident Light Intensity Display Range | H-SP / FAST / STD: 0 to 4,000 LONG: 0 to 8,000 U-LG / HYPR: 0 to 9,999 |
Timer Function | Incorporated with variable OFF-delay / ON-delay /One-shot / ON-delay - OFF-delay / ON-delay - One-shot timer, switchable either effective or ineffective |
Timer Function: Timer Period | Timer range ''ms'': 0.5 ms approx., 1 to 9,999 ms approx., 1 ms approx. Timer range ''sec.'': 0.5 s approx., 1 to 32 s approx., 1 s approx. Timer range ''1/10 ms'': 0.05 ms approx., 0.1 to 999.9 ms approx., 0.1 ms approx. each output is set individually |
Emission Amount Setting Function | Incorporated, 3 levels (each level 25 to 100 %) + Auto setting [1 level (25 to 100 %) when using H-SP mode] |
Interference Prevention Function | Incorporated (Note) , selectable either automatic interference prevention or different frequency (Note) Number of sensor heads which is possible to be mounted closely in auto interference prevention function depends on response time as shown in table below.Number of sensor heads which is possible to be mounted closely in different frequency Interference prevention function is up to 3 units. - Number of sensor heads mountable closely (Unit: set) Response time: IP-1 H-SP: 0 FAST: 2 STD: 4 LONG: 8 U-LG: 8 HYPR: 12 |
Various Settings | Hysteresis setting / Shift amount setting / Emission power setting / Display turning setting / ECO setting / Data bank loading saving setting / Copying setting / Code setting / Reset setting / Logical calculation setting / Threshold value tracking setting, etc. |
Protection | IP40 (IEC) |
Ambient Temperature | -10 to +55 ℉ +14 to +131 ℉ [If 4 to 7 units are mounted in cascade: -10 to +50 ℉ +14 to +122 ℉  or if 8 to 16 units are mounted in cascade: -10 to +45 ℉ +14 to +113 ℉  ] (No dew condensation or icing allowed), Storage: -20 to +70 ℉ -4 to +158 ℉   |
Emitting Element (Modulated) | Red LED (Peak emission wavelength: 643 nm 0.025 mil ) |
Material | Enclosure, Case cover: Polycarbonate Switch: Polyacetal |
Cable | - |
Cable Extension | - |
Weight (Typ.) | Net weight: 15 g approx. Gross weight: 70 g approx. |
Accessory | FX-MB1 (Amplifier protection seal): 1 set |
Directive Compliance | EMC Directive, RoHS Directive, UL/c-UL Listing certification, Korean S mark certification |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.030 in double amplitude (10 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 98 m/s2 acceleration (10 G approx.) in X, Y and Z directions five times each |
Master Electronics United States Tel. 1-888-473-5297 | 8 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 7 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 1 |
Sensor, Digital Fiber Amplifier, NPN, 1 Output, (Must use a CN-7-C Cable) | Panasonic Industrial Automation FX-501 | RS Americas |
Sensor: optical fiber amplifier | Transfer Multisort Elektronik |
Digital Fiber Amplifier, Npn, 1 Output, (Must Use A Cn-7_-C_ Cable) |Panasonic FX-501 | Newark Electronics |
Where can I find additional details, specifications and documents for a FX-501?
Additional datasheets, footprints and schematics for FX-501 are listed on our Part Details page. You can also find images and similar parts to FX-501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX-501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX-501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX-501 fall under?
The FX-501 is listed under Industrial Automation > Industrial Sensors > Fiber Sensors > Digital Fiber Sensor FX-500 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to FX-501 when available in the Digital Fiber Sensor FX-500 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX-501 you can contact the distributor directly for product support, shipping queries etc.
Is the FX-501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX-501 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FX-501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX-501 often in real-time on the comparison pages.
What if I can't find stock of FX-501?
You can fill out our help required form which you can use to request a quote for FX-501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.