Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12 to 24 V DC ±10 % Ripple P-P 10 % or less |
---|---|
Power Consumption | 840 mW or less (Current consumption 35 mA or less at 24 V supply voltage) |
Output | PNP open-collector transistor • Maximum source current: 100 mA(50 mA, if five, or more, amplifiers are connected in cascade) • Applied voltage: 30 V DC or less (between output and +V) • Residual voltage: 1.5 V or less[at 100 mA sink current (50 mA, if five, or more, amplifiers are connected in cascade)] |
Output: Output Operation | Selectable either Light-ON or Dark-ON, with selection switch |
Output: Short-Circuit Protection | Incorporated |
Response Time | 250 μs or less (STD / S-D), 2 ms or less (LONG) selectable with selection switch |
Operation Indicator | Orange LED (lights up when the output is ON) |
Stability Indicator | Green LED (lights up under stable light received condition or stable dark condition) |
Sensitivity Adjuster | 12-turn potentiometer with indicator (Pointer part: red backlight) (Note):The red backlight of the pointer part lights up more brightly when the power is turned ON and when the sensitivity is adjusted. |
Timer Function | Incorporated with OFF-delay timer, selectable either effective (approx. 10 ms or 40 ms) or ineffective |
Automatic Interference Prevention Function | Incorporated (Up to 4 sets of fiber heads can be mounted close together.) (Note):When the power supply is switched on, the emission timing are automatically set for interference prevention. |
Ambient Temperature | -10 to +55 ℃ -14 to +131 ℉ (If 4 to 7 units are connected in cascade: -10 to +50 ℃ +14 to +122 ℉, if 8 to 16 units are connected in cascade: -10 to +45 ℃ +14 to +113 ℉) (No dew condensation or icing allowed) Storage: -20 to +70 ℃ -4 to +158 ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 â„“x at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure (Note):The voltage withstandability and the insulation resistance values given in the above table are for the amplifier only. |
Insulation Resistance | 20 MΩ, or more, with 250 V DC megger between all supply terminals connected together and enclosure (Note):The voltage withstandability and the insulation resistance values given in the above table are for the amplifier only. |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.03 in amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 98 m/s2 acceleration (10 G approx.) in X, Y and Z directions for five times each |
Emitting Element (Modulated): Peak Emission Wavelength | 650 nm 0.026 mil |
Emitting Element (Modulated) | Red LED |
Material | Enclosure: Heat-resistant ABS, Case cover: Polycarbonate |
Cable Length | Total length up to 100 m 328.084 ft is possible with 0.3 mm2, or more, cable. |
Connecting Method | Connector (Note):The cable for amplifier connection is not supplied as an accessory. Make sure to use the optional quick-connection cable given below. Main cable (3-core): CN-73-C1 (cable length 1 m 3.281 ft), CN-73-C2 (cable length 2 m 6.562 ft), CN-73-C5 (cable length 5 m 16.404 ft) Sub cable (1-core): CN-71-C1 (cable length 1 m 3.281 ft), CN-71-C2 (cable length 2 m 6.562 ft), CN-71-C5 (cable length 5 m 16.404 ft) |
Weight (Typ.) | Net weight: 15 g approx., Gross weight: 20 g approx. |
FIBER SENSOR AMPLIFIER | RS |
Sensor: optical fiber amplifier | Transfer Multisort Elektronik |
Sensor, Red LED, Manual Set Fiber AMP, PNP, 12-24VDC, QD, [NAVI] | Panasonic Industrial Automation FX-311P | RS Americas |
[Navi] Manual, Red, Pnp, 12-24Vdc, Qd |Panasonic FX-311P | Newark Electronics |
Where can I find additional details, specifications and documents for a FX-311P?
Additional datasheets, footprints and schematics for FX-311P are listed on our Part Details page. You can also find images and similar parts to FX-311P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX-311P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX-311P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX-311P fall under?
The FX-311P is listed under Industrial Automation > Industrial Sensors > Fiber Sensors > Manually Set Fiber Sensor FX-311.
Can I view similar or alternative parts?
You can view similar parts to FX-311P when available in the Manually Set Fiber Sensor FX-311 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX-311P you can contact the distributor directly for product support, shipping queries etc.
Is the FX-311P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX-311P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for FX-311P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX-311P often in real-time on the comparison pages.
What if I can't find stock of FX-311P?
You can fill out our help required form which you can use to request a quote for FX-311P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.