Status: | Unknown |
---|---|
Series: | FX135 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | FX135 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
Frequency Stability | -0.045ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
FX135 Series 32.768 MHz ▒20 ppm 12.5 pF -40 to +85 ░C Surface Mount Tuning Fork | Future Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, SMD | element14 |
CRYSTAL, SURFACE MOUNT, 32.768 | Farnell |
Where can I find additional details, specifications and documents for a FX135A-327?
Additional datasheets, footprints and schematics for FX135A-327 are listed on our Part Details page. You can also find images and similar parts to FX135A-327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX135A-327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX135A-327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX135A-327 fall under?
The FX135A-327 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FX135A-327 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX135A-327 you can contact the distributor directly for product support, shipping queries etc.
Is the FX135A-327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX135A-327 have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for FX135A-327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX135A-327 often in real-time on the comparison pages.
What if I can't find stock of FX135A-327?
You can fill out our help required form which you can use to request a quote for FX135A-327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.