Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
1,511
in stock
|
Buy Now | |
Newark Electronics
from US$8.69
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$5.41
|
225
in stock
|
Buy Now | |
RS Americas
from US$8.44
|
200
in stock
|
Buy Now | |
Future Electronics
from US$5.24
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
23
in stock
|
Buy Now | |
element14
from US$8.23
|
-
|
Buy Now | |
Farnell
from US$6.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating VDC | - |
Fuseholder Protection Category PC2 IP68 Sealed Pa | Rapid Electronics |
Fuse Holder |Bulgin Limited FX0463 | Newark Electronics |
Pnl Mnt Touchproof PC2 Fuseholder, Screw Rlse, 6.3X32mm, 16A, IP68 | Bulgin FX0463 | RS Americas |
10 A 250 VAC Solder Lug Panel Mount Fuse Holder | Future Electronics |
Panel Mount Fuseholder, 5x20mm | RS |
Fuse holder | Transfer Multisort Elektronik |
FUSE HOLDER, 10A, 250VAC, PANEL | element14 |
SEALED FUSEHOLDER | Boersig |
Where can I find additional details, specifications and documents for a FX0463?
Additional datasheets, footprints and schematics for FX0463 are listed on our Part Details page. You can also find images and similar parts to FX0463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0463 fall under?
The FX0463 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0463 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0463 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0463 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS Americas and Future Electronics have stock available or on a lead time for FX0463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0463 often in real-time on the comparison pages.
What if I can't find stock of FX0463?
You can fill out our help required form which you can use to request a quote for FX0463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.