Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.41
|
2,765
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
11,405
in stock
|
Buy Now | |
element14
from US$7.65
|
6,641
in stock
|
Buy Now | |
Farnell
from US$7.23
|
6,641
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
600
in stock
|
Buy Now | |
Distrelec
from US$5.67
|
517
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.31
|
499
in stock
|
Buy Now | |
RS Americas
from US$8.41
|
321
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
131
in stock
|
Buy Now | |
Future Electronics
from US$5.17
|
78
in stock
|
Buy Now | |
Heilind Electronics
from US$5.63
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.63
|
8
in stock
|
Buy Now | |
Boersig
-
|
3,780
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Polyester |
Contact Resistance | 10mohm |
Flammability Rating | UL94V-0 |
Fuse Size Metric | 5mm x 20mm |
IP / NEMA Rating | IP68 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Power Dissipation Pd | 2.5W |
Fuse Holder | Newark Electronics |
FUSE HOLDER, IP68, 5X20MM, PANEL | element14 |
Fuse Holder IP67 Screw Cap (5 x 20mm) | RS |
Bulgin Limited Fuse Holder 5 x 20 mm 100MOhm 250V 10A Black Polyester Screw Mount IP68 | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
Panel Mount Fuse Holder, Category PC2, Bayonet Cap/Hand Release, 10A, 250V | Bulgin FX0462 | RS Americas |
Fuseholder Protection Category PC2 IP68 Sealed Pa | Rapid Electronics |
10 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
5 X 20MM SEALED PANEL MOU FUSEHOLDER | Heilind Electronics |
FUSEHOLDER | Boersig |
Fuse Holder Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0462?
Additional datasheets, footprints and schematics for FX0462 are listed on our Part Details page. You can also find images and similar parts to FX0462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0462 fall under?
The FX0462 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0462 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0462 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0462 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for FX0462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0462 often in real-time on the comparison pages.
What if I can't find stock of FX0462?
You can fill out our help required form which you can use to request a quote for FX0462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.