Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.90
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
1,221
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
1,221
in stock
|
Buy Now | |
RS Americas
from US$6.05
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
-
|
Buy Now | |
element14
from US$6.67
|
-
|
Buy Now | |
Farnell
from US$3.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals @ 16A | UL & CSA |
Behind Panel Depth | 41.7mm |
Breakdown Voltage Vbr | 7kV |
Contact Resistance | 10mohm |
Current Rating | 10A |
Fuse Size Metric | 5mm x 20mm |
Insulation Resistance | 100Mohm |
Panel Thickness | 2mm |
Single Flat Panel Cut-out Diameter | 12.8mm |
Working Voltage | 250V |
Fuseholder FX0458 Series Protection Category PC2 | Rapid Electronics |
Bulgin Limited Fuse Holder 5 x 20mm SNAP FIT PANEL 2.0-3.0mm | Distrelec |
Snap-fit screw cap fuse holder,2-3mm | RS |
FX0458 Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0458/2 | RS Americas |
Fuse Holder 16A 250VAC Panel Mount | Avnet Abacus |
Snap Fit Fuseholder 5X20 |Bulgin Limited FX0458/2 | Newark Electronics |
FUSE HOLDER, ROUND, 20X5MM | element14 |
SNAP FIT FUSEHOLDER 5x20 | Boersig |
Where can I find additional details, specifications and documents for a FX0458/2?
Additional datasheets, footprints and schematics for FX0458/2 are listed on our Part Details page. You can also find images and similar parts to FX0458/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0458/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0458/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0458/2 fall under?
The FX0458/2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0458/2 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0458/2 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0458/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0458/2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, RS Americas and Avnet Abacus have stock available or on a lead time for FX0458/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0458/2 often in real-time on the comparison pages.
What if I can't find stock of FX0458/2?
You can fill out our help required form which you can use to request a quote for FX0458/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.