Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.82
|
510
in stock
|
Buy Now | |
element14
from US$8.39
|
73,690
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
51,586
in stock
|
Buy Now | |
Farnell
from US$7.48
|
51,586
in stock
|
Buy Now | |
Rapid Electronics
from US$4.21
|
5,550
in stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
5,232
in stock
|
Buy Now | |
RS Americas
from US$8.41
|
199
in stock
|
Buy Now | |
Conrad
from US$7.52
|
197
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
59
in stock
|
Buy Now | |
Distrelec
from US$5.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 500V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Metric | 5mm x 20mm |
FUSE HOLDER, 5X20MM, THT | element14 |
Fuse Holder | Newark Electronics |
Bulgin Fx0457 20mm Horizontal Fuseholder | Rapid Electronics |
Horizontal touchproof fuse holder,5x20mm | RS |
Horizontal Mnt PC2 Fuse Holder, Bayonet Cap-Screw Rlse, 10A, 250V | Bulgin FX0457 | RS Americas |
Additional technical information: Bayonet cap can be released with a screwdriver. | Conrad |
10 A 250 V 1 Circuit Cartridge Through Hole Fuse Holder | Future Electronics |
Bulgin Limited Fuse Holder Horizontal 5 x 20 mm 100MOhm 250V 10A Black Polyester PCB | Distrelec |
5X20MM TOUCHPROOF PC MTG-HORIZONTAL | Boersig |
Fuse Holders 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0457?
Additional datasheets, footprints and schematics for FX0457 are listed on our Part Details page. You can also find images and similar parts to FX0457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0457 fall under?
The FX0457 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0457 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0457 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0457 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0457 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for FX0457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0457 often in real-time on the comparison pages.
What if I can't find stock of FX0457?
You can fill out our help required form which you can use to request a quote for FX0457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.