Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.83
|
31,100
in stock
|
Buy Now | |
element14
from US$7.97
|
9,345
in stock
|
Buy Now | |
Farnell
from US$7.48
|
7,783
in stock
|
Buy Now | |
Rapid Electronics
from US$4.06
|
3,709
in stock
|
Buy Now | |
Future Electronics
from US$4.93
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$5.24
|
732
in stock
|
Buy Now | |
Conrad
from US$8.02
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$7.14
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.64
|
15
in stock
|
Buy Now | |
RS Americas
from US$8.41
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,114
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Metric | 5mm x 20mm |
Vertical touchproof fuse holder,5x20mm | RS |
FUSE HOLDER, 5X20MM, VERTICAL PCB | element14 |
Fuseholder Protection Category PC2 PCB Mount Hori | Rapid Electronics |
10 A 250 V 1 Circuit Cartridge Through Hole Fuse Holder | Future Electronics |
Bulgin Limited Fuse Holder Vertical 5 x 20 mm 100MOhm 250V 10A Black Polyester PCB | Distrelec |
Additional technical information: Bayonet cap can be released with a screwdriver. | Conrad |
Fuse Holder | Newark Electronics |
Fuse holder | Transfer Multisort Elektronik |
Vertical Mount PC2 Fuse Holder, Bayonet Cap-Screw Relase, 10A, 250V | Bulgin FX0456 | RS Americas |
Fuse Holder 10A 250V 1 Circuit Cartridge PCB | Avnet Abacus |
5 x 20mm Vertical PC Mounting Fuseholder | Boersig |
Where can I find additional details, specifications and documents for a FX0456?
Additional datasheets, footprints and schematics for FX0456 are listed on our Part Details page. You can also find images and similar parts to FX0456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0456 fall under?
The FX0456 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0456 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0456 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0456 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Future Electronics have stock available or on a lead time for FX0456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0456 often in real-time on the comparison pages.
What if I can't find stock of FX0456?
You can fill out our help required form which you can use to request a quote for FX0456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.