Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.34
|
440
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
2,482
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
117
in stock
|
Buy Now | |
element14
from US$5.86
|
117
in stock
|
Buy Now | |
Farnell
from US$6.28
|
117
in stock
|
Buy Now | |
RS Americas
from US$9.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 31.8mm |
Bezel Diameter | 15.9mm |
Breakdown Voltage Vbr | 7kV |
Colour | Black |
Current Rating | 10A |
External Length / Height | 44.1mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Material | Polyester |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.8mm |
Panel Thickness | 5.6mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
Fuseholder FX0454-FX0455 Series Protection Catego | Rapid Electronics |
D mount screw cap fuse holder,5x20mm | RS |
Fuse Holder, 5X20Mm | Newark Electronics |
FUSE HOLDER, 20X5MM | element14 |
BT172D Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0455/S | RS Americas |
5x20mm FUSEHOLDER | Boersig |
Where can I find additional details, specifications and documents for a FX0455/S?
Additional datasheets, footprints and schematics for FX0455/S are listed on our Part Details page. You can also find images and similar parts to FX0455/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0455/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0455/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0455/S fall under?
The FX0455/S is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0455/S when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0455/S you can contact the distributor directly for product support, shipping queries etc.
Is the FX0455/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0455/S have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FX0455/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0455/S often in real-time on the comparison pages.
What if I can't find stock of FX0455/S?
You can fill out our help required form which you can use to request a quote for FX0455/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.