Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
2,925
in stock
|
Buy Now | |
element14
from US$6.29
|
5,520
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
1,663
in stock
|
Buy Now | |
Farnell
from US$6.44
|
1,626
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
1,459
in stock
|
Buy Now | |
Distrelec
from US$3.90
|
1,459
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
366
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.71
|
165
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 7kV |
Colour | Black |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
FUSE HOLDER, 20X5MM | element14 |
D mount screw cap fuse holder,5x20mm | RS |
Fuse Holder, 5Mm X 20Mm, Panel Mount | Newark Electronics |
Fuseholder FX0454-FX0455 Series Protection Catego | Rapid Electronics |
Bulgin Limited Fuse Holder PANEL MNT FUSE HLDR 5 x 20mm | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
Panel Mount Fuse Holder, Category PC2, D Panel Custout, 10A, 250V | Bulgin FX0455 | RS Americas |
10 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
5x20mm FUSEHOLDER | Boersig |
Fuse Holder PANEL MNT FUSE HLDR 5 x 20mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0455?
Additional datasheets, footprints and schematics for FX0455 are listed on our Part Details page. You can also find images and similar parts to FX0455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0455 fall under?
The FX0455 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0455 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0455 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0455 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for FX0455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0455 often in real-time on the comparison pages.
What if I can't find stock of FX0455?
You can fill out our help required form which you can use to request a quote for FX0455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.