Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.75
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
657
in stock
|
Buy Now | |
RS Americas
from US$7.00
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.69
|
160
in stock
|
Buy Now | |
element14
from US$6.36
|
160
in stock
|
Buy Now | |
Farnell
from US$6.28
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.78
|
28
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 31.8mm |
Bezel Diameter | 15.9mm |
Breakdown Voltage Vbr | 7kV |
Colour | Black |
Current Rating | 10A |
External Length / Height | 44.1mm |
Fuse Size Metric | 5mm x 20mm |
Material | Polyester |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.8mm |
Panel Thickness | 5.6mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
Fuseholder FX0454-FX0455 Series Protection Catego | Rapid Electronics |
Key mount screw cap fuse holder,5x20mm | RS |
BT172D Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0454/S | RS Americas |
Fuse Holder, 16A, 250Vac, Solder Lug Rohs Compliant: Yes |Bulgin Limited FX0454/S | Newark Electronics |
5X20MM FUSEHOLDER | element14 |
FUSE HOLDER, 16A, 250VAC, SOLDER LUG | Farnell |
Fuse holder | Transfer Multisort Elektronik |
5x20mm FUSEHOLDER | Boersig |
Where can I find additional details, specifications and documents for a FX0454S?
Additional datasheets, footprints and schematics for FX0454S are listed on our Part Details page. You can also find images and similar parts to FX0454S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0454S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0454S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0454S fall under?
The FX0454S is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0454S when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0454S you can contact the distributor directly for product support, shipping queries etc.
Is the FX0454S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0454S have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for FX0454S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0454S often in real-time on the comparison pages.
What if I can't find stock of FX0454S?
You can fill out our help required form which you can use to request a quote for FX0454S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.