Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
2,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.38
|
530
in stock
|
Buy Now | |
Future Electronics
from US$3.63
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
180
in stock
|
Buy Now | |
element14
from US$7.21
|
180
in stock
|
Buy Now | |
Farnell
from US$5.66
|
180
in stock
|
Buy Now | |
Distrelec
from US$5.27
|
141
in stock
|
Buy Now | |
RS Americas
from US$6.97
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 41.7mm |
Bezel Diameter | 15.9mm |
Body Diameter | 15.9mm |
Breakdown Voltage Vbr | 7kV |
Colour | Black |
Current Rating | 10A |
External Length / Height | 42.1mm |
Fuse Size Metric | 5mm x 20mm |
Material | Polyester |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.8mm |
Panel Thickness | 8.7mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
Key mount screw cap fuse holder,5x20mm | RS |
Fuse holder | Transfer Multisort Elektronik |
10 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
Fuse Holder, Touchproof, 250 V, 16 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant: Yes |Bulgin Limited FX0454 | Newark Electronics |
FUSE HOLDER, 20X5MM | element14 |
Bulgin Limited Fuse Holder 5 x 20 mm 100MOhm 250V 10A Black Polyester Screw Mount | Distrelec |
BT172D Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0454 | RS Americas |
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
5x20mm FUSEHOLDER | Boersig |
Where can I find additional details, specifications and documents for a FX0454?
Additional datasheets, footprints and schematics for FX0454 are listed on our Part Details page. You can also find images and similar parts to FX0454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0454 fall under?
The FX0454 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0454 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0454 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0454 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for FX0454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0454 often in real-time on the comparison pages.
What if I can't find stock of FX0454?
You can fill out our help required form which you can use to request a quote for FX0454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.