Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.41
|
729
in stock
|
Buy Now | |
element14
from US$9.61
|
1,559
in stock
|
Buy Now | |
Newark Electronics
from US$6.45
|
1,545
in stock
|
Buy Now | |
Farnell
from US$6.43
|
1,545
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
648
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.49
|
648
in stock
|
Buy Now | |
Distrelec
from US$6.31
|
400
in stock
|
Buy Now | |
Future Electronics
from US$5.53
|
370
in stock
|
Buy Now | |
Schukat Electronic
from US$3.78
|
200
in stock
|
Buy Now | |
RS Americas
from US$8.42
|
186
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 2kV |
Current Rating | 10A |
External Depth | 33.2mm |
External Length / Height | 11.6mm |
External Width | 35.14mm |
Fuse Size Metric | 5mm x 20mm |
Material | Phosphor bronze nickel plated |
FUSE HOLDER, SNAP IN, 20X5MM | element14 |
Fuse Holder, Touchproof, 250 V, 16 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant: Yes |Bulgin Limited FX0430/63 | Newark Electronics |
Drawer type snap-in fuse holder,5x20mm | RS |
Fuseholder FX0430 Series Protection Category PC3 | Rapid Electronics |
Fuse holder | Transfer Multisort Elektronik |
Bulgin Limited Fuse Holder 5 x 20 mm 10MOhm 250V 10A Black Polyamide Panel Mount | Distrelec |
10 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
Fuse Holder 5x20 Snap-In | Schukat Electronic |
Snap Fit Panel Mount PC3 Fuseholder, Captive Drawer, 5X20mm, 10A | Bulgin FX0430/63 | RS Americas |
Fuse Holder SNAP PANEL 6.3MM TAB | Boersig |
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0430/63?
Additional datasheets, footprints and schematics for FX0430/63 are listed on our Part Details page. You can also find images and similar parts to FX0430/63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0430/63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0430/63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0430/63 fall under?
The FX0430/63 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0430/63 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0430/63 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0430/63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0430/63 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for FX0430/63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0430/63 often in real-time on the comparison pages.
What if I can't find stock of FX0430/63?
You can fill out our help required form which you can use to request a quote for FX0430/63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.