Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Body Length | 58mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
FUSE HOLDER, 6.3X32MM, PANEL | element14 |
6.3 X 32Mm Panel Mount Fuseholder |Bulgin Limited FX0417 | Newark Electronics |
Fuseholder, Panel Mount, 250V, 13A, 6.3 x 32mm, 6.3 Series Tabs, Screw Cap, Screwdriver, PC2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0417?
Additional datasheets, footprints and schematics for FX0417 are listed on our Part Details page. You can also find images and similar parts to FX0417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0417 fall under?
The FX0417 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0417 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0417 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0417 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for FX0417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0417 often in real-time on the comparison pages.
What if I can't find stock of FX0417?
You can fill out our help required form which you can use to request a quote for FX0417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.