Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.76
|
521
in stock
|
Buy Now | |
Rapid Electronics
from US$6.11
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
200
in stock
|
Buy Now | |
Future Electronics
from US$5.42
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
180
in stock
|
Buy Now | |
element14
from US$8.59
|
180
in stock
|
Buy Now | |
Farnell
from US$6.34
|
180
in stock
|
Buy Now | |
RS Americas
from US$11.48
|
-
|
Buy Now | |
Distrelec
from US$5.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
Holder Terminals | Quick Connect Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 54.4mm |
Bezel Diameter | 19.1mm |
Breakdown Voltage Vbr | 4kV |
Colour | Black |
Current Rating | 13A |
External Length / Height | 60.4mm |
Fuse Size Imperial | 1/4" x 1" |
Fuse Size Metric | 6.3mm x 25.4mm |
Height | 60.4mm |
Material | Nylon glass filled with phenolic sleeve |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 16mm |
Panel Thickness | 5.5mm |
Screwdriver screwcap fuseholder,6.3x25mm | RS |
Fuseholder FX0415-FX0416 Series Protection Catego | Rapid Electronics |
16 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
Fuse Holder, 16A, 250Vac, Solder Lug Rohs Compliant: Yes |Bulgin Limited FX0416/S | Newark Electronics |
25X6.3MM FUSEHOLDER | element14 |
FUSE HOLDER, 16A, 250VAC, SOLDER LUG | Farnell |
6.3mm X 25mm panel mount fuseholder | Bulgin FX0416/S | RS Americas |
Bulgin Limited Fuse Holder 6.3 x 25 mm 100GOhm 250V 16A Black Glass Filled Polyamide Panel Mount | Distrelec |
Fuse Holder 6.3mm x 25mm fuse Screwdriver Release | Boersig |
Fuseholder FX0415-FX0416 Series Protection Category PC2 Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0416S?
Additional datasheets, footprints and schematics for FX0416S are listed on our Part Details page. You can also find images and similar parts to FX0416S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0416S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0416S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0416S fall under?
The FX0416S is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0416S when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0416S you can contact the distributor directly for product support, shipping queries etc.
Is the FX0416S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0416S have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for FX0416S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0416S often in real-time on the comparison pages.
What if I can't find stock of FX0416S?
You can fill out our help required form which you can use to request a quote for FX0416S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.