Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
4,519
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$7.41
|
408
in stock
|
Buy Now | |
element14
from US$10.15
|
408
in stock
|
Buy Now | |
Farnell
from US$7.31
|
408
in stock
|
Buy Now | |
Distrelec
from US$7.07
|
399
in stock
|
Buy Now | |
RS Americas
from US$10.10
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
194
in stock
|
Buy Now | |
Future Electronics
from US$6.57
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
28
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | IEC 257 |
Behind Panel Depth | 54.4mm |
Bezel Diameter | 19.1mm |
Body Diameter | 19.1mm |
Breakdown Voltage Vbr | 4kV |
Colour | Black |
Current Rating | 13A |
External Length / Height | 60.4mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Height | 60.4mm |
Material | Nylon Glass Filled |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 16mm |
Panel Thickness | 5.5mm |
Screwdriver screwcap fuseholder,6.3x32mm | RS |
Fuseholder FX0415-FX0416 Series Protection Catego | Rapid Electronics |
Fuse Holder, 1.1/4"x1/4" | Newark Electronics |
FUSE HOLDER, 1.1/4"X1/4" | element14 |
Bulgin Limited Fuse Holder 6.3 x 32 mm 100GOhm 250V 13A Black Glass Filled Polyamide Screw Mount | Distrelec |
FX0415 Series 13A Slotted Cap Panel Mount Fuse Holder For 6.3 x 32mm Fuse, PC2 | Bulgin FX0415/S | RS Americas |
13 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
Fuse holder | Transfer Multisort Elektronik |
6.3X32MM TOUCHPROOF PANEL MTG-SCREW | Boersig |
Fuseholder FX0415-FX0416 Series Protection Category PC2 Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0415/S?
Additional datasheets, footprints and schematics for FX0415/S are listed on our Part Details page. You can also find images and similar parts to FX0415/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0415/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0415/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0415/S fall under?
The FX0415/S is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0415/S when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0415/S you can contact the distributor directly for product support, shipping queries etc.
Is the FX0415/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0415/S have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FX0415/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0415/S often in real-time on the comparison pages.
What if I can't find stock of FX0415/S?
You can fill out our help required form which you can use to request a quote for FX0415/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.