Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.70
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
1,476
in stock
|
Buy Now | |
element14
from US$10.76
|
1,476
in stock
|
Buy Now | |
Farnell
from US$5.13
|
1,476
in stock
|
Buy Now | |
Distrelec
from US$7.07
|
398
in stock
|
Buy Now | |
Conrad
from US$11.08
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
169
in stock
|
Buy Now | |
RS Americas
from US$2.93
|
142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.67
|
50
in stock
|
Buy Now | |
Future Electronics
from US$6.28
|
27
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 13A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Fuse Holder | Newark Electronics |
FUSE HOLDER, 6.3X32MM, PANEL | element14 |
Bulgin Limited Fuse Holder 6.3 x 32 mm 100GOhm 250V 13A Black Glass Filled Polyamide Screw Mount | Distrelec |
The Renk cap is unscrewed by hand. | Conrad |
Fuseholder FX0415-FX0416 Series Protection Catego | Rapid Electronics |
Fuseholder finger screw cap 6.3x32mm | RS |
Panel Mount Touchproof PC2 Fuseholder, Screw-Hand Rlse, 6.3X32mm, 13A | Bulgin FX0415 | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
13 A 250 V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
6.3X32MM TOUCHPROOF PANEL MTG-FINGE | Boersig |
Fuse Holder 13A 250VAC Solder Tag Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0415?
Additional datasheets, footprints and schematics for FX0415 are listed on our Part Details page. You can also find images and similar parts to FX0415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0415 fall under?
The FX0415 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0415 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0415 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0415 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for FX0415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0415 often in real-time on the comparison pages.
What if I can't find stock of FX0415?
You can fill out our help required form which you can use to request a quote for FX0415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.