Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.21
|
4,195
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
26,001
in stock
|
Buy Now | |
Newark Electronics
from US$5.85
|
945
in stock
|
Buy Now | |
element14
from US$9.34
|
945
in stock
|
Buy Now | |
Farnell
from US$7.06
|
945
in stock
|
Buy Now | |
Distrelec
from US$7.35
|
889
in stock
|
Buy Now | |
Future Electronics
from US$5.80
|
600
in stock
|
Buy Now | |
RS Americas
from US$12.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 50V |
Voltage Rating V DC | 50V |
SVHC | No SVHC (27-Jun-2018) |
In-Line | RS |
Cartridge In Line Fuse Holder, 10A, 50V | Newark Electronics |
CARTRIDGE IN LINE FUSE HOLDER, 10A, 50V | element14 |
Bulgin Limited Fuse Holder 5 x 20 mm 100GOhm 50V 10A Black Polyamide 6 Screw Mount IP66 | Distrelec |
10 A 50 V 1 Circuit Cartridge Free Hanging (In-Line) Fuse Holder | Future Electronics |
5x20 FUSEHOLDER W/P | Boersig |
Fuse Holder 10A In Line | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0385/BK?
Additional datasheets, footprints and schematics for FX0385/BK are listed on our Part Details page. You can also find images and similar parts to FX0385/BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0385/BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0385/BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0385/BK fall under?
The FX0385/BK is listed under Bulgin Components Parts.
Can I view similar or alternative parts?
You can view similar parts to FX0385/BK when available in the Bulgin Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0385/BK you can contact the distributor directly for product support, shipping queries etc.
Is the FX0385/BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0385/BK have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FX0385/BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0385/BK often in real-time on the comparison pages.
What if I can't find stock of FX0385/BK?
You can fill out our help required form which you can use to request a quote for FX0385/BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.