Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.89
|
1,865
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
3,784
in stock
|
Buy Now | |
element14
from US$10.20
|
3,784
in stock
|
Buy Now | |
Farnell
from US$9.17
|
3,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.81
|
3,256
in stock
|
Buy Now | |
Distrelec
from US$5.44
|
1,035
in stock
|
Buy Now | |
Conrad
from US$11.08
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$5.87
|
854
in stock
|
Buy Now | |
Schukat Electronic
from US$3.60
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
200
in stock
|
Buy Now | |
RS Americas
from US$9.31
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
99
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 16.5mm |
Current Rating | 10A |
External Length / Height | 79.2mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Fuse Holder | Newark Electronics |
FUSE HOLDER, IN-LINE, 20X5MM | element14 |
Fuse holder | Transfer Multisort Elektronik |
Sealed in-line fuse holder,5x20mm | RS |
Bulgin Limited Fuse Holder 5 x 20 mm 1TOhm 250V 10A Clear Polybutene In-Line IP66 | Distrelec |
Connection (components): Open end cable | Conrad |
10 A 50 V 1 Circuit Cartridge Free Hanging (In-Line) Fuse Holder | Future Electronics |
In Line Fuse Holder 5x20 IP66 | Schukat Electronic |
In-line PC1 Fuse Holder for 5X2omm Fuses, IP66, Clear | Bulgin FX0385 | RS Americas |
Bulgin FX0385 In Line Fuse Holder 20mm IP66 | Rapid Electronics |
5x20mm FUSEHOLDER W/P | Boersig |
Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging In Line | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0385?
Additional datasheets, footprints and schematics for FX0385 are listed on our Part Details page. You can also find images and similar parts to FX0385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0385 fall under?
The FX0385 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0385 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0385 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0385 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FX0385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0385 often in real-time on the comparison pages.
What if I can't find stock of FX0385?
You can fill out our help required form which you can use to request a quote for FX0385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.