Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
3,730
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
10,808
in stock
|
Buy Now | |
element14
from US$6.84
|
10,408
in stock
|
Buy Now | |
Farnell
from US$6.31
|
9,696
in stock
|
Buy Now | |
Distrelec
from US$4.40
|
5,162
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
1,906
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
1,868
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
608
in stock
|
Buy Now | |
Schukat Electronic
from US$3.39
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$5.28
|
186
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$7.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 50V |
Voltage Rating V DC | 50V |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 15.5mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -20°C |
Fuse Holder, In Line, 5X20Mm | Newark Electronics |
FUSE HOLDER, IN-LINE, 20X5MM | element14 |
Bulgin Limited Fuse Holder 5 x 20 mm 1TOhm 250V 10A Clear Polybutene In-Line | Distrelec |
Standard in-line fuse holder,5x20mm | RS |
Fuse holder | Transfer Multisort Elektronik |
10 A 50V 1 Circuit Cartridge Free Hanging (In-Line) Fuse Holder | Future Electronics |
In Line Fuse Holder 5x20 | Schukat Electronic |
Bulgin FX0380 20mm Screwfit Inline Fuseholder | Rapid Electronics |
Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging In Line | Avnet Abacus |
In-line PC1 Fuse Holder for 5X20mm Fuses, Clear | Bulgin FX0380 | RS Americas |
5x20mm FUSEHOLDER W/P | Boersig |
Where can I find additional details, specifications and documents for a FX0380?
Additional datasheets, footprints and schematics for FX0380 are listed on our Part Details page. You can also find images and similar parts to FX0380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0380 fall under?
The FX0380 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0380 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0380 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0380 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for FX0380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0380 often in real-time on the comparison pages.
What if I can't find stock of FX0380?
You can fill out our help required form which you can use to request a quote for FX0380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.