Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals @ 16A | UL & CSA |
Behind Panel Depth | 40mm |
Breakdown Voltage Vbr | 7kV |
Contact Resistance | 10mohm |
Current Rating | 10A |
Fuse Size Metric | 5mm x 20mm |
Insulation Resistance | 100Mohm |
Panel Thickness | 1mm |
Single Flat Panel Cut-out Diameter | 12.8mm |
Working Voltage | 250V |
Fuseholder FX0367-FX0369 Series Protection Catego | Rapid Electronics |
Snap Fit Fuseholder 5X20 |Bulgin Limited FX0369/1 | Newark Electronics |
FX0369 Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0369/1 | RS Americas |
FUSE HOLDER, SQUARE, 20X5MM | element14 |
Where can I find additional details, specifications and documents for a FX0369/1?
Additional datasheets, footprints and schematics for FX0369/1 are listed on our Part Details page. You can also find images and similar parts to FX0369/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0369/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0369/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0369/1 fall under?
The FX0369/1 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0369/1 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0369/1 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0369/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0369/1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FX0369/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0369/1 often in real-time on the comparison pages.
What if I can't find stock of FX0369/1?
You can fill out our help required form which you can use to request a quote for FX0369/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.