Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.67
|
13,340
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
6,407
in stock
|
Buy Now | |
Distrelec
from US$2.43
|
6,384
in stock
|
Buy Now | |
RS Americas
from US$5.90
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
163
in stock
|
Buy Now | |
element14
from US$6.36
|
163
in stock
|
Buy Now | |
Farnell
from US$4.95
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$5.88
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.41
|
20
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals @ 16A | UL & CSA |
Behind Panel Depth | 40mm |
Breakdown Voltage Vbr | 7kV |
Contact Resistance | 10mohm |
Current Rating | 16A |
Fuse Size Metric | 5mm x 20mm |
Insulation Resistance | 100Mohm |
Panel Thickness | 1mm |
Power Dissipation Pd | 2.5W |
Single Flat Panel Cut-out Diameter | 12.8mm |
Working Voltage | 250V |
Round bayonet cap fuseholder,1-1.5mm | RS |
Fuseholder FX0367-FX0369 Series Protection Catego | Rapid Electronics |
Bulgin Limited Fuse Holder 5 x 20mm SNAP FIT PANEL 1.0-1.5mm | Distrelec |
FX0367 Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0367/1 | RS Americas |
Fuse Holder, Touchproof, 250 V, 16 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant: Yes |Bulgin Limited FX0367/1 | Newark Electronics |
FUSE HOLDER, ROUND, 20X5MM | element14 |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder 5 x 20mm SNAP FIT PANEL 1.0-1.5mm | Boersig |
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0367/1?
Additional datasheets, footprints and schematics for FX0367/1 are listed on our Part Details page. You can also find images and similar parts to FX0367/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0367/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0367/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0367/1 fall under?
The FX0367/1 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0367/1 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0367/1 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0367/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0367/1 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for FX0367/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0367/1 often in real-time on the comparison pages.
What if I can't find stock of FX0367/1?
You can fill out our help required form which you can use to request a quote for FX0367/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.