Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.86
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$11.32
|
406
in stock
|
Buy Now | |
element14
from US$15.40
|
406
in stock
|
Buy Now | |
Farnell
from US$9.97
|
406
in stock
|
Buy Now | |
RS Americas
from US$16.70
|
200
in stock
|
Buy Now | |
Conrad
from US$17.17
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.58
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
3
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 27.8mm |
Bezel Diameter | 20.6mm |
Breakdown Voltage Vbr | 3.5kV |
Colour | Black |
Contact Resistance | 10mohm |
Current Rating | 6.3A |
External Length / Height | 44.5mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
IP / NEMA Rating | IP66 |
Insulation Resistance | 1000Mohm |
Material | Nylon Glass Filled |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.9mm |
Panel Thickness | 7.1mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
Fuse Holder | Newark Electronics |
FUSE HOLDER, 20X5MM, IP66 | element14 |
Pnl Mnt PC1 Fuseholder, Hi Profile, Large Screw Rlse, 5X20mm, 6.3A, IP66 | Bulgin FX0365 | RS Americas |
Screw cap can be released by hand | Conrad |
Fuse holder | Transfer Multisort Elektronik |
Finger screw cap fuse holder,5x20mm | RS |
Fuse Holder SEALED PNL MNT FUSE HLDR 5 x 20mm | Boersig |
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0365?
Additional datasheets, footprints and schematics for FX0365 are listed on our Part Details page. You can also find images and similar parts to FX0365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0365 fall under?
The FX0365 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0365 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0365 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0365 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Conrad have stock available or on a lead time for FX0365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0365 often in real-time on the comparison pages.
What if I can't find stock of FX0365?
You can fill out our help required form which you can use to request a quote for FX0365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.