Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
2,615
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
14,600
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
14,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
692
in stock
|
Buy Now | |
element14
from US$3.43
|
692
in stock
|
Buy Now | |
Farnell
from US$3.15
|
692
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
250
in stock
|
Buy Now | |
Conrad
from US$3.34
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
25
in stock
|
Buy Now | |
RS Americas
from US$6.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Rating | 6.3A |
External Depth | 23.4mm |
External Length / Height | 15.4mm |
External Width | 8.2mm |
Fuse Size Metric | 5mm x 20mm |
Material | Nylon Glass Filled |
Operating Temperature Max | 90°C |
Operating Temperature Min | 0°C |
Termination Method | Tab |
Fuseholder Protection Category PC1 Base Mount Sol | Rapid Electronics |
Bulgin Limited Fuse Holder BASE MOUNT FUSE HLDR 5 x 20mm | Distrelec |
Standard open type fuse holder,5x20mm | RS |
Fuse Holder | Newark Electronics |
FUSE HOLDER, OPEN, 20X5MM | element14 |
6.3 A 250V 1 Circuit Cartridge Chassis Mount Fuse Block | Future Electronics |
Connection (components): Print | Conrad |
Fuse holder | Transfer Multisort Elektronik |
6.3A Base Mount Fuse Holder For 5 (Dia.) x 20 mmmm Fuse, 250 V | Bulgin FX0360 | RS Americas |
Fuse Holder BASE MOUNT FUSE HLDR 5 x 20mm | Boersig |
Where can I find additional details, specifications and documents for a FX0360?
Additional datasheets, footprints and schematics for FX0360 are listed on our Part Details page. You can also find images and similar parts to FX0360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0360 fall under?
The FX0360 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0360 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0360 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0360 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for FX0360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0360 often in real-time on the comparison pages.
What if I can't find stock of FX0360?
You can fill out our help required form which you can use to request a quote for FX0360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.