Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
105
in stock
|
Buy Now | |
element14
from US$7.24
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
465
in stock
|
Buy Now | |
Farnell
from US$4.92
|
465
in stock
|
Buy Now | |
RS Americas
from US$7.44
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.72
|
61
in stock
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 39.7mm |
Bezel Diameter | 15.91mm |
Body Diameter | 15.9mm |
Breakdown Voltage Vbr | 7kV |
Colour | Black |
Current Rating | 10A |
External Length / Height | 44.1mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Material | Polyester |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.8mm |
Panel Thickness | 8.7mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
FUSE HOLDER, 20X5MM | element14 |
Fuse Holder, 5X20Mm | Newark Electronics |
Panel Mount Fuse Holder, Category PC2, Bayonet Cap/Screwdriver Release, 10A,250V | Bulgin FX0359 | RS Americas |
Square bayonet cap fuse holder,5x20mm | RS |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder 10 A 250V 1 Circuit Cartridge Panel Mount | Future Electronics |
Sicherungshalter Panel 250V 10A 5 x 20mm | Boersig |
Fuse Holder 10A 250V 1 Circuit Cartridge PCB | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0359?
Additional datasheets, footprints and schematics for FX0359 are listed on our Part Details page. You can also find images and similar parts to FX0359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0359 fall under?
The FX0359 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0359 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0359 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0359 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for FX0359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0359 often in real-time on the comparison pages.
What if I can't find stock of FX0359?
You can fill out our help required form which you can use to request a quote for FX0359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.