Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.86
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
5,381
in stock
|
Buy Now | |
element14
from US$8.26
|
5,381
in stock
|
Buy Now | |
Farnell
from US$6.18
|
5,381
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.23
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
520
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
200
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$4.98
|
150
in stock
|
Buy Now | |
Distrelec
from US$3.33
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.98
|
50
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Fuse Holder | Newark Electronics |
FUSE HOLDER, 20X5MM, PANEL | element14 |
Fuse holder | Transfer Multisort Elektronik |
Round bayonet cap fuse holder,5x20mm | RS |
Fuseholder Protection Category PC2 Panel Mount Ci | Rapid Electronics |
250 V 10 A 5 x 20mm Panel Mount Fuseholder | Future Electronics |
FX0357 Series 16A Slotted Cap Panel Mount Fuse Holder For 5 x 20mm Fuse, PC2 | Bulgin FX0357 | RS Americas |
5X20MM FUSEHOLDER | Heilind Electronics |
Bulgin Limited Fuse Holder 5 x 20 mm 100MOhm 250V 16A Black Polyester Panel Mount | Distrelec |
5x20mm FUSEHOLDER | Boersig |
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0357?
Additional datasheets, footprints and schematics for FX0357 are listed on our Part Details page. You can also find images and similar parts to FX0357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0357 fall under?
The FX0357 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0357 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0357 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0357 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FX0357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0357 often in real-time on the comparison pages.
What if I can't find stock of FX0357?
You can fill out our help required form which you can use to request a quote for FX0357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.