Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.85
|
429
in stock
|
Buy Now | |
RS Americas
from US$16.70
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$7.53
|
185
in stock
|
Buy Now | |
element14
from US$13.96
|
185
in stock
|
Buy Now | |
Farnell
from US$7.78
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$10.68
|
161
in stock
|
Buy Now | |
Sager
from US$192.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 27.8mm |
Bezel Diameter | 17.1mm |
Breakdown Voltage Vbr | 3.5kV |
Colour | Black |
Contact Resistance | 10mohm |
Current Rating | 6.3A |
External Length / Height | 45.3mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
IP / NEMA Rating | IP66 |
Insulation Resistance | 1000Mohm |
Material | Nylon Glass Filled |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.9mm |
Panel Thickness | 7.1mm |
Single Flat Panel Cut-out Diameter | 12mm |
Termination Method | Tab |
Screwdriver cap fuseholder, IP66, 5x20mm | RS |
Pnl Mnt PC1 Fuseholder, Hi Profile, Screw Rlse, 5X20mm, 6.3A, IP66 | Bulgin FX0345 | RS Americas |
Fuse Holder, 5X20Mm | Newark Electronics |
FUSE HOLDER, 20X5MM, IP66 | element14 |
Fuseholder Protection Category PC1 IP66 Sealed Pa | Rapid Electronics |
5X20MM PANEL MTG FUSEHOLDER-IP66 SE | Boersig |
Where can I find additional details, specifications and documents for a FX0345?
Additional datasheets, footprints and schematics for FX0345 are listed on our Part Details page. You can also find images and similar parts to FX0345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0345 fall under?
The FX0345 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0345 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0345 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0345 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FX0345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0345 often in real-time on the comparison pages.
What if I can't find stock of FX0345?
You can fill out our help required form which you can use to request a quote for FX0345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.