Status: | Unknown |
---|---|
Series: | PC1 Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.67
|
885
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
1,226
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
1,226
in stock
|
Buy Now | |
Chip One Stop
from US$3.31
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
element14
from US$2.66
|
-
|
Buy Now | |
Farnell
from US$6.62
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 13A |
Fuse Size Held | 6.3mm x 25.4mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | PC1 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuseholder Protection Category PC1 Base Mount 6.3 | Rapid Electronics |
Bulgin Limited Fuse Holder Base Mounting 6.3x25mm | Distrelec |
Standard open type fuse holder 6.3x25mm | RS |
25X6.3Mm Fuseholder |Bulgin Limited FX0331 | Newark Electronics |
13A Base Mount Fuse Holder For 6.3 (Dia.) x 25 mmmm Fuse, 250 V | Bulgin FX0331 | RS Americas |
Where can I find additional details, specifications and documents for a FX0331?
Additional datasheets, footprints and schematics for FX0331 are listed on our Part Details page. You can also find images and similar parts to FX0331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0331 fall under?
The FX0331 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0331 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0331 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0331 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for FX0331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0331 often in real-time on the comparison pages.
What if I can't find stock of FX0331?
You can fill out our help required form which you can use to request a quote for FX0331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.