Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.81
|
74
in stock
|
Buy Now | |
element14
from US$7.90
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
339
in stock
|
Buy Now | |
Farnell
from US$5.21
|
339
in stock
|
Buy Now | |
RS Americas
from US$8.09
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.06
|
199
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 25mm |
Bezel Diameter | 12.7mm |
Colour | Black |
Current Rating | 6.3A |
External Depth | 13.1mm |
External Length / Height | 31.7mm |
Fixing Centres LxW | 15.2mm x 10.2mm |
Fixing Hole Diameter | 1.3mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Head Diameter | 10.3mm |
Material | Nylon Glass Filled |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.7mm |
Panel Thickness | 7.1mm |
FUSE HOLDER, 20X5MM | element14 |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
Horizontal Mnt PC1 Fuse Holder, Screw Rlse, 5X20mm 6.3A, 250V, 3-Pin | Bulgin FX0330 | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
PC Mount Fuseholder, 5x20mm | RS |
5x20mm FUSEHOLDER | Boersig |
Fuse Holder 6.3A 250V 1 Circuit Cartridge PCB | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0330?
Additional datasheets, footprints and schematics for FX0330 are listed on our Part Details page. You can also find images and similar parts to FX0330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0330 fall under?
The FX0330 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0330 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0330 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0330 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for FX0330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0330 often in real-time on the comparison pages.
What if I can't find stock of FX0330?
You can fill out our help required form which you can use to request a quote for FX0330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.