Status: | Unknown |
---|---|
Series: | PC1 Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.81
|
125
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
382
in stock
|
Buy Now | |
Distrelec
from US$2.89
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
77
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
element14
from US$3.15
|
-
|
Buy Now | |
Farnell
from US$5.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 13A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | PC1 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 5kV |
Colour | Black |
Current Rating | 13A |
Fixing Centres | 6.3mm |
Fixing Hole Diameter | 3.5mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Material | Phenolic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
13 A 250V 1 Circuit Cartridge Chassis Mount Fuse Block | Future Electronics |
Fuseholder Protection Category PC1 Base Mount 6.3 | Rapid Electronics |
Bulgin Limited Open Fuse Holder 6.3 x 32 mm | Distrelec |
Standard open type fuse holder,32x6.3mm | RS |
32X6.3Mm Fuseholder |Bulgin Limited FX0326 | Newark Electronics |
13A Base Mount Fuse Holder For 6.3 (Dia.) x 32mm Fuse, 250 V | Bulgin FX0326 | RS Americas |
FUSE HOLDER, 6.3MM X 32MM, CHASSIS | element14 |
Fuse Holder BASE MOUNT FUSE HLDR 6.3 x 32mm | Boersig |
Where can I find additional details, specifications and documents for a FX0326?
Additional datasheets, footprints and schematics for FX0326 are listed on our Part Details page. You can also find images and similar parts to FX0326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0326 fall under?
The FX0326 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0326 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0326 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0326 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for FX0326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0326 often in real-time on the comparison pages.
What if I can't find stock of FX0326?
You can fill out our help required form which you can use to request a quote for FX0326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.