Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,320
in stock
|
Buy Now | |
element14
from US$2.94
|
7,933
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
6,529
in stock
|
Buy Now | |
Farnell
from US$1.37
|
6,529
in stock
|
Buy Now | |
Conrad
from US$4.11
|
370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
266
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
223
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
FUSE HOLDER, 20X5MM | element14 |
Fuse Holder | Newark Electronics |
Low profile PCB fuse holder,5x20mm 6.3A | RS |
Connection (components): Print | Conrad |
Fuse holder | Transfer Multisort Elektronik |
6.3 A 250V 1 Circuit Cartridge Through Hole Fuse Block | Future Electronics |
Fuse Holder PC MOUNT FUSE HLDR 5 x 20mm | Boersig |
FUSE HOLDER 6.3A 250V 5 x 20mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0321?
Additional datasheets, footprints and schematics for FX0321 are listed on our Part Details page. You can also find images and similar parts to FX0321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0321 fall under?
The FX0321 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0321 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0321 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0321 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Conrad have stock available or on a lead time for FX0321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0321 often in real-time on the comparison pages.
What if I can't find stock of FX0321?
You can fill out our help required form which you can use to request a quote for FX0321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.