Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.50
|
110
in stock
|
Buy Now | |
element14
from US$7.54
|
2,628
in stock
|
Buy Now | |
Farnell
from US$4.80
|
2,628
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
2,608
in stock
|
Buy Now | |
Rapid Electronics
from US$3.42
|
1,792
in stock
|
Buy Now | |
RS Americas
from US$7.31
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.84
|
180
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 27.8mm |
Bezel Diameter | 15.9mm |
Breakdown Voltage Vbr | 2.5kV |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Thickness | 3.2mm |
FUSE HOLDER, 20X5MM, PANEL | element14 |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Fuseholder FX0296 Series Protection Category PC1 | Rapid Electronics |
Pnl Mnt PC1 Fuseholder, Screw Rlse, 5X20mm, 6.3A | Bulgin FX0296 | RS Americas |
6.3 A 250V 1 Circuit Cartridge Panel Mount Fuse Holder | Future Electronics |
Finger+screwdriver fuse holder,5x20mm | RS |
Fuse Holder 5 x 20mm Panel Mount Fuseholder | Boersig |
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0296?
Additional datasheets, footprints and schematics for FX0296 are listed on our Part Details page. You can also find images and similar parts to FX0296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0296 fall under?
The FX0296 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0296 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0296 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0296 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for FX0296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0296 often in real-time on the comparison pages.
What if I can't find stock of FX0296?
You can fill out our help required form which you can use to request a quote for FX0296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.