Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$4.69
|
2,512
in stock
|
Buy Now | |
Conrad
from US$11.08
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
220
in stock
|
Buy Now | |
element14
from US$7.65
|
220
in stock
|
Buy Now | |
Farnell
from US$5.05
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.83
|
19
in stock
|
Buy Now | |
RS Americas
from US$13.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 15.9mm |
Colour | Clear |
Current Rating | 10A |
External Length / Height | 85.2mm |
Fuse Size Imperial | 1/4" x 1" |
Fuse Size Metric | 6.3mm x 25.4mm |
IP / NEMA Rating | IP66 |
Material | Polybutene |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Wire Diameter | 2.64mm |
Fuse Holder In-Line Sealed to IP66 6.3x25mm | Rapid Electronics |
Sealed in-line fuse holder,6.3x25mm | RS |
Connection (components): Open end cable | Conrad |
Fuse Holder, Touchproof, 250 V, 250 V, 10 A, Cartridge Fuse Holder, Screw, 1 Rohs Compliant: Yes |Bulgin Limited FX0285 | Newark Electronics |
FUSE HOLDER, IN-LINE, 1"X1/4" | element14 |
Fuse holder | Transfer Multisort Elektronik |
10A Inline Fuse Holder For 6.3 x 25mm Automotive Fuse, 250 V, IP66 | Bulgin FX0285 | RS Americas |
Fuse Holder In-Line Sealed to IP66 6.3x25mm | Boersig |
Where can I find additional details, specifications and documents for a FX0285?
Additional datasheets, footprints and schematics for FX0285 are listed on our Part Details page. You can also find images and similar parts to FX0285 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0285 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0285 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0285 fall under?
The FX0285 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0285 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0285 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0285 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0285 have stock available?
Authorised distributors including Rapid Electronics, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for FX0285.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0285 often in real-time on the comparison pages.
What if I can't find stock of FX0285?
You can fill out our help required form which you can use to request a quote for FX0285 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.