Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
461
in stock
|
Buy Now | |
element14
from US$5.09
|
461
in stock
|
Buy Now | |
Farnell
from US$3.31
|
461
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
332
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.80
|
21
in stock
|
Buy Now | |
RS Americas
from US$4.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 15.5mm |
External Length / Height | 54.5mm |
Material | Polybutene |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Wire Diameter | 4mm |
Fuse Holder, Touchproof, 250 V, 250 V, 10 A, Cartridge Fuse Holder, Screw, 1 Rohs Compliant: Yes |Bulgin Limited FX0280 | Newark Electronics |
FUSE HOLDER, IN-LINE, 1"X1/4" | element14 |
Fuseholder Protection Category PC1 In-Line Clear | Rapid Electronics |
Standard in-line fuse holder,6.3x25mm | RS |
Fuse holder | Transfer Multisort Elektronik |
10A Inline Fuse Holder For 6.3 x 25mm Automotive Fuse, 250 V | Bulgin FX0280 | RS Americas |
Fuse Holder In-Line PC1 6.3x25mm Clear | Boersig |
Fuseholder FX0180-FX0280-FX0380 Series and FX0185-FX0285-FX0385 Series Protection Category PC1 In-Line | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0280?
Additional datasheets, footprints and schematics for FX0280 are listed on our Part Details page. You can also find images and similar parts to FX0280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0280 fall under?
The FX0280 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0280 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0280 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0280 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for FX0280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0280 often in real-time on the comparison pages.
What if I can't find stock of FX0280?
You can fill out our help required form which you can use to request a quote for FX0280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.