Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
521
in stock
|
Buy Now | |
RS Americas
from US$3.81
|
200
in stock
|
Buy Now | |
element14
from US$3.19
|
3
in stock
|
Buy Now | |
Farnell
from US$2.45
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Rating | 6.3A |
External Depth | 23.4mm |
External Length / Height | 11.1mm |
External Width | 6.4mm |
Fixing Hole Diameter | 2.3mm |
Fuse Size Imperial | 0.2" x 0.79" |
Fuse Size Metric | 5mm x 20mm |
Material | Nylon Glass Filled |
Operating Temperature Max | 90°C |
Operating Temperature Min | 0°C |
Fuseholder Protection Category PC1 Base Mount Sol | Rapid Electronics |
6.3A Base Mount Cartridge Fuse Holder For 5 x 20mm Fuse, 250 V | Bulgin FX0267 | RS Americas |
Base Mount Fuseholder, 5x20mm | RS |
FUSE HOLDER, 20X5MM | element14 |
Fuse Holder, 5X20Mm | Newark Electronics |
Fuse Holder BASE MOUNT FUSE HLDR 5 x 20mm | Boersig |
Fuse Holder 6.3A 250VAC Screw Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0267?
Additional datasheets, footprints and schematics for FX0267 are listed on our Part Details page. You can also find images and similar parts to FX0267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0267 fall under?
The FX0267 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0267 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0267 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0267 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for FX0267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0267 often in real-time on the comparison pages.
What if I can't find stock of FX0267?
You can fill out our help required form which you can use to request a quote for FX0267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.