Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$6.82
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$5.62
|
1,204
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
1,156
in stock
|
Buy Now | |
element14
from US$9.25
|
1,156
in stock
|
Buy Now | |
Farnell
from US$10.17
|
1,156
in stock
|
Buy Now | |
RS
from US$7.78
|
640
in stock
|
Buy Now | |
Distrelec
from US$8.91
|
600
in stock
|
Buy Now | |
Conrad
from US$11.08
|
349
in stock
|
Buy Now | |
Schukat Electronic
from US$6.11
|
200
in stock
|
Buy Now | |
RS Americas
from US$9.38
|
124
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.93
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
13
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 15.5mm |
Colour | Clear |
Current Rating | 10A |
External Length / Height | 90.6mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
IP / NEMA Rating | IP66 |
Material | Polybutene |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Termination Method | Screw |
Wire Diameter | 2.64mm |
Fuse Holder IN-LINE SEALED FUSE HLDR 6.3 x 32mm | Rapid Electronics |
Fuse Holder | Newark Electronics |
FUSE HOLDER, IN-LINE, 1.1/4"X1/4" | element14 |
Sealed in-line fuse holder,6.3x32mm | RS |
Bulgin Limited Fuse Holder 6.3 x 32 mm 100GOhm 50V 10A Clear Polybutene Screw Mount IP66 | Distrelec |
50V 10 A 6.3 x 32mm Screw Terminal Clear IP66 In-Line Fuseholder | Future Electronics |
Connection (components): Open end cable | Conrad |
In Line Fuse Holder 6,3x32 IP66 | Schukat Electronic |
In-line PC1 Fuse Holder for 6.3X32mm Fuses, IP66, Clear | Bulgin FX0185 | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder In Line for 6.3mm x 32mm Size Fuse | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0185?
Additional datasheets, footprints and schematics for FX0185 are listed on our Part Details page. You can also find images and similar parts to FX0185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0185 fall under?
The FX0185 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0185 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0185 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0185 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FX0185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0185 often in real-time on the comparison pages.
What if I can't find stock of FX0185?
You can fill out our help required form which you can use to request a quote for FX0185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.