Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
6,467
in stock
|
Buy Now | |
element14
from US$6.81
|
6,467
in stock
|
Buy Now | |
Farnell
from US$6.39
|
6,467
in stock
|
Buy Now | |
Distrelec
from US$6.42
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$5.04
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.80
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 6.3mm x 32mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Fuse Holder, Touchproof, 250 V, 250 V, 10 A, Cartridge Fuse Holder, Screw, 1 Rohs Compliant: Yes |Bulgin Limited FX0180/BK | Newark Electronics |
FUSE HOLDER, 1.1/4"X1/4" | element14 |
Bulgin Limited Fuse Holder 6.3 x 32 mm 100GOhm 50V 10A Black Polyamide 6 Screw Mount | Distrelec |
6.3 x 32mm In-Line Fuseholder | RS |
10A Inline Fuse Holder Cartridge Fuse, 50 V | Bulgin FX0180/BK | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder 10 A 50V 1 Circuit Cartridge Free Hanging (In-Line) | Future Electronics |
6.3 x 32mm In Line Fuseholder | Boersig |
Fuse Holder In Line for 6.3mm x 32mm Size Fuse | Avnet Abacus |
Where can I find additional details, specifications and documents for a FX0180/BK?
Additional datasheets, footprints and schematics for FX0180/BK are listed on our Part Details page. You can also find images and similar parts to FX0180/BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0180/BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0180/BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0180/BK fall under?
The FX0180/BK is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0180/BK when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0180/BK you can contact the distributor directly for product support, shipping queries etc.
Is the FX0180/BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0180/BK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for FX0180/BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0180/BK often in real-time on the comparison pages.
What if I can't find stock of FX0180/BK?
You can fill out our help required form which you can use to request a quote for FX0180/BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.