Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.80
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
1,052
in stock
|
Buy Now | |
element14
from US$6.27
|
1,052
in stock
|
Buy Now | |
Farnell
from US$6.17
|
1,052
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
407
in stock
|
Buy Now | |
Future Electronics
from US$3.90
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$5.67
|
204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
85
in stock
|
Buy Now | |
Schukat Electronic
from US$3.87
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL |
Body Diameter | 15.9mm |
Colour | Clear |
Current Rating | 10A |
External Length / Height | 61.9mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Material | Polybutene |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Termination Method | Screw |
Wire Diameter | 4mm |
Fuse Holder | Newark Electronics |
FUSE HOLDER, IN-LINE, 1.1/4"X1/4" | element14 |
Standard in-line fuse holder,6.3x32mm | RS |
Bulgin Limited Fuse Holder 6.3 x 32 mm 1TOhm 250V 10A Clear Polybutene In-Line | Distrelec |
50 V 10 A 1 Circuit Cartridge Free Hanging (In-Line) Fuse Holder | Future Electronics |
Bulgin FX0180 Inline Fuse Holder 32mm | Rapid Electronics |
Fuse holder | Transfer Multisort Elektronik |
In Line Fuse Holder 6,3x32 | Schukat Electronic |
Fuse Holder In Line for 6.3mm x 32mm Size Fuse | Avnet Abacus |
10A Inline Fuse Holder For 6.3 x 32mm Automotive Fuse, 250 V | Bulgin FX0180 | RS Americas |
Fuse Holder IN-LINE CLR FUSE HLDR 6.3 x 32mm | Boersig |
Where can I find additional details, specifications and documents for a FX0180?
Additional datasheets, footprints and schematics for FX0180 are listed on our Part Details page. You can also find images and similar parts to FX0180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0180 fall under?
The FX0180 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0180 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0180 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0180 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for FX0180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0180 often in real-time on the comparison pages.
What if I can't find stock of FX0180?
You can fill out our help required form which you can use to request a quote for FX0180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.