FWH-6.30A6F Fuses & Circuit Protection by Bussmann

FUSE 6.3A SEMICONDUCTOR HI SPEED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.83

Distributor Stock
Logo for Farnell
Farnell
from US$2.83
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.60
36
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$32.55
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$30.60
-
Buy Now
Logo for Sager
Sager
from US$29.89
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 6.3A
Voltage Rating VAC 500V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range -
Breaking Capacity Current AC 50kA
Approval Category UL Recognised
Breaking Capacity 50kA @ 500V AC / DC
Breaking Capacity Current DC 50kA
Fuse Size Code 3AG
Fuse Type Blowing Characteristic High Speed
Power Dissipation Max 2.3W
Voltage Rating V DC 500V


FWH-6.30A6F Fuses & Fuse Accessories by Eaton

FUSE, 6.3A, 500V, FERRULE, FAST ACTING

Status: Unknown
Series: FWH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FWH Series
Fuse Current 6.3A
Blow Characteristic Fast Acting
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Voltage Rating VDC 500V
Voltage Rating VAC 500V
RoHS Compliant Yes

Alternative Descriptions

FUSE CRTRDGE 6.3A 500VAC 3AB 3AG | Future Electronics
Fuse, Semi, 6.3A, 500V, 6x32 | Bussmann by Eaton FWH-6.30A6F | RS Americas
Fuse, 6.3A, 500V, Ferrule, Fast Acting | Newark Electronics
Fuse Miniature 6.3A 500V 2-Pin Holder Carton | Avnet America
Specialty Fuses 500VAC 6.3A High Speed Fuse | Sager
FUSE, 6.3A, SEMICONDUCTOR, HI SPEED | Farnell
Fast Acting Fuse | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FWH-6.30A6F?

Additional datasheets, footprints and schematics for FWH-6.30A6F are listed on our Part Details page. You can also find images and similar parts to FWH-6.30A6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FWH-6.30A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH-6.30A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FWH-6.30A6F fall under?

The FWH-6.30A6F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to FWH-6.30A6F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FWH-6.30A6F you can contact the distributor directly for product support, shipping queries etc.

Is the FWH-6.30A6F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FWH-6.30A6F have stock available?

Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for FWH-6.30A6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FWH-6.30A6F often in real-time on the comparison pages.

What if I can't find stock of FWH-6.30A6F?

You can fill out our help required form which you can use to request a quote for FWH-6.30A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay