Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Prices starting from US$7.68
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 12.5A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Breaking Capacity Current AC | 50kA |
Approval Category | UL Recognised |
Breaking Capacity | 50kA @ 500V AC / DC |
Breaking Capacity Current DC | 50kA |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | High Speed |
Power Dissipation Max | 3.53W |
Voltage Rating V DC | 500V |
Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 12.5A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
RoHS Compliant | NA |
Fuse, 12.5A, Semiconductor, Hi Speed | Newark Electronics |
FUSE, 12.5A, SEMICONDUCTOR, HI SPEED | element14 |
Fuse 12.5A 500VAC Holder | Avnet America |
BUSS, SEMICONDUCTOR, 500V | Bussmann by Eaton FWH5-12.5A6F | RS Americas |
Specialty Fuses BUSS, SEMICONDUCTOR, 500V | Sager |
Where can I find additional details, specifications and documents for a FWH5-12-5A6F?
Additional datasheets, footprints and schematics for FWH5-12-5A6F are listed on our Part Details page. You can also find images and similar parts to FWH5-12-5A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH5-12-5A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH5-12-5A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH5-12-5A6F fall under?
The FWH5-12-5A6F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FWH5-12-5A6F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH5-12-5A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH5-12-5A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH5-12-5A6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for FWH5-12-5A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH5-12-5A6F often in real-time on the comparison pages.
What if I can't find stock of FWH5-12-5A6F?
You can fill out our help required form which you can use to request a quote for FWH5-12-5A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.