Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Breaking Capacity Current AC | 50kA |
Approval Category | UL Recognised |
Breaking Capacity | 50kA @ 500V AC / DC |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | High Speed |
Power Dissipation Max | 4.48W |
Voltage Rating V DC | 500VDC |
Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
RoHS Compliant | NA |
BUSS, SEMICONDUCTOR, 500V | Bussmann by Eaton FWH5-016A6F | RS Americas |
Fuse, 16A, Semiconductor, Hi Speed | Newark Electronics |
Fuse Ferrule 16A 500VAC Fast Holder | Avnet America |
FUSE, 16A, SEMICONDUCTOR, HI SPEED | element14 |
Specialty Fuses 500VAC .016A High Speed Fuse | Sager |
Where can I find additional details, specifications and documents for a FWH5-016A6F?
Additional datasheets, footprints and schematics for FWH5-016A6F are listed on our Part Details page. You can also find images and similar parts to FWH5-016A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH5-016A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH5-016A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH5-016A6F fall under?
The FWH5-016A6F is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses.
Can I view similar or alternative parts?
You can view similar parts to FWH5-016A6F when available in the Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH5-016A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH5-016A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH5-016A6F have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for FWH5-016A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH5-016A6F often in real-time on the comparison pages.
What if I can't find stock of FWH5-016A6F?
You can fill out our help required form which you can use to request a quote for FWH5-016A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.