Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Breaking Capacity Current AC | 50kA |
Approval Category | UL Recognised |
Breaking Capacity | 50kA @ 500V AC / DC |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | High Speed |
Power Dissipation Max | 2.9W |
Voltage Rating V DC | 500VDC |
Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Product Range | FWH Series |
---|---|
Fuse Current | 3.15A |
Blow Characteristic | Fast Acting |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Voltage Rating VDC | 500VDC |
Body Material | Ceramic |
RoHS Compliant | No |
Fuse, 3.15Amp 500V SEMI-COND | Bussmann by Eaton FWH-3.15A6F | RS Americas |
Fuse, 3.15A, 500V, Ferrule, Fast Acting | Newark Electronics |
Fuse Miniature 3.15A 500V 2-Pin Holder Carton | Avnet America |
Specialty Fuses 500VAC 3.15A High Speed Fuse | Sager |
FUSE, 3.15A, SEMICONDUCTOR, HI SPEED | Farnell |
Where can I find additional details, specifications and documents for a FWH-3.15A6F?
Additional datasheets, footprints and schematics for FWH-3.15A6F are listed on our Part Details page. You can also find images and similar parts to FWH-3.15A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH-3.15A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH-3.15A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH-3.15A6F fall under?
The FWH-3.15A6F is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses.
Can I view similar or alternative parts?
You can view similar parts to FWH-3.15A6F when available in the Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH-3.15A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH-3.15A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH-3.15A6F have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for FWH-3.15A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH-3.15A6F often in real-time on the comparison pages.
What if I can't find stock of FWH-3.15A6F?
You can fill out our help required form which you can use to request a quote for FWH-3.15A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.