Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 12.5A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Body Material | Ceramic |
RoHS Compliant | No |
Fuse, 12.5A, 500V, Ferrule, Fast Acting | Newark Electronics |
Where can I find additional details, specifications and documents for a FWH-12.5A6F?
Additional datasheets, footprints and schematics for FWH-12.5A6F are listed on our Part Details page. You can also find images and similar parts to FWH-12.5A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH-12.5A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH-12.5A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH-12.5A6F fall under?
The FWH-12.5A6F is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to FWH-12.5A6F when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH-12.5A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH-12.5A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH-12.5A6F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FWH-12.5A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH-12.5A6F often in real-time on the comparison pages.
What if I can't find stock of FWH-12.5A6F?
You can fill out our help required form which you can use to request a quote for FWH-12.5A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.