Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Prices starting from US$7.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.40
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$23.04
|
33
in stock
|
Buy Now | |
element14
from US$33.98
|
33
in stock
|
Buy Now | |
RS Americas
from US$36.23
|
10
in stock
|
Buy Now | |
Avnet America
from US$30.60
|
-
|
Buy Now | |
Carlton-Bates
from US$25.78
|
-
|
Buy Now | |
Sager
from US$29.89
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Breaking Capacity Current AC | 50kA |
Approval Category | UL Recognised |
Breaking Capacity | 50kA @ 500V AC / DC |
Breaking Capacity Current DC | 50kA |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | High Speed |
Power Dissipation Max | 2.1W |
Voltage Rating V DC | 500V |
Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Fuse Size Code | 3AG |
RoHS Compliant | NA |
Fuse, Semiconductor, 6.3X32Mm, 5A, 500Vac | Newark Electronics |
FUSE, 5A, SEMICONDUCTOR, HI SPEED | element14 |
Fuse Cartridge Fast Blow Holder 500VAC/DC 5A | Bussmann by Eaton FWH-005A6F | RS Americas |
Fuse Miniature 5A 500V 2-Pin Holder Carton | Avnet America |
Fuse, Semiconductor Cylindrical | Carlton-Bates |
Specialty Fuses 500VAC .007A High Speed Fuse | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a FWH-005A6F?
Additional datasheets, footprints and schematics for FWH-005A6F are listed on our Part Details page. You can also find images and similar parts to FWH-005A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH-005A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH-005A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH-005A6F fall under?
The FWH-005A6F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FWH-005A6F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH-005A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH-005A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH-005A6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for FWH-005A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH-005A6F often in real-time on the comparison pages.
What if I can't find stock of FWH-005A6F?
You can fill out our help required form which you can use to request a quote for FWH-005A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.